Status: | Production |
---|---|
Series: | AD8339 |
RoHS: | Compliant |
Prices starting from US$485.45
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$485.45
|
29
in stock
|
Buy Now |
Quad integrated I/Q demodulator |
16 phase select on each output (22.5° per step) |
Bandwidth: |
4LO: LF to 200 MHz |
RF: LF to 50 MHz |
Baseband: determined by external filtering |
Power consumption: 73 mW/channel (290 mW total) |
Quadrature demodulation accuracy: |
Phase accuracy: ±1° |
Amplitude balance: ±0.25 dB |
Output dynamic range: 160 dB/Hz |
LO drive: >0 dBm (50 Ω), single-ended sine wave |
Supply: ±5 V |
Power-down via SPI (each channel and complete chip) |
Dual IQ Demodultor Eval Bd | Analog Devices |
Where can I find additional details, specifications and documents for a AD8339-EVALZ?
Additional datasheets, footprints and schematics for AD8339-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8339-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8339-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8339-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8339-EVALZ fall under?
The AD8339-EVALZ is listed under I/Q Demodulators.
Can I view similar or alternative parts?
You can view similar parts to AD8339-EVALZ when available in the I/Q Demodulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8339-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8339-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8339-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8339-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8339-EVALZ often in real-time on the comparison pages.
What if I can't find stock of AD8339-EVALZ?
You can fill out our help required form which you can use to request a quote for AD8339-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.