AD8333-EVALZ I/Q Demodulators by Analog Devices

Status: Production
Series: AD8333
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8333 is a dual-phase shifter and I/Q demodulator that enables coherent summing and phase alignment of multiple analog data channels. It is the first solid-state device suitable forbeamformer circuits, such as those used in high performance medical ultrasound equipment featuring CW Doppler. The RF inputs interface directly with the outputs of the dual-channel, low noise preamplifiers included in the AD8332.A divide-by-4 circuit generates the internal 0° and 90° phases of the local oscillator (LO) that drive the mixers of a pair of matched I/Q demodulators.The AD8333 can be applied as a major element in analog beamformer circuits in medical ultrasound equipment.The AD8333 features an asynchronous reset pin. When used in arrays, the reset pin sets all the LO dividers in the same state. Sixteen discrete phase rotations in 22.5° increments can be selected independently for each channel. For example, if Channel 1 is used as a reference and the RF signal applied to Channel 2 has an I/Q phase lead of 45°, Channel 2 can be phase aligned with Channel 1 by choosing the correct code.Phase shift is defined by the output of one channel relative to another. For example, if the code of Channel 1 is adjusted to 0000 and that of Channel 2 to 0001 and the same signal is applied to both RF inputs, the output of Channel 2 leads that of Channel 1 by 22.5°.The I and Q outputs are provided as currents to facilitate summation. The summed current outputs are converted to voltages by a high dynamic-range, current-to-voltage (I-V) converter, such as the AD8021, configured as a transimpedance amplifier. The resultant signal is then applied to a high resolution ADC, such as the AD7665 (16 bit/570 kSPS).The two I/Q demodulators can be used independently in other nonbeamforming

Where to Buy

Prices starting from US$398.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$426.60
65
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$398.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$429.26
2
in stock
Buy Now
Logo for element14
element14
from US$433.17
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$420.50
2
in stock
Buy Now

Features

Dual integrated I/Q demodulator
16 phase select options on each output (22.5° per step)
Quadrature demodulation accuracy
Phase accuracy: ±0.1°
Amplitude balance: ±0.05 dB
Bandwidth
4 × LO: 10 kHz to 200 MHz
RF: dc to 50 MHz
Baseband: determined by external filtering
Output dynamic range: 159 dB/Hz
LO drive > 0 dBm (50 Ω); 4 × LO > 1 MHz
Supply: ±5 V
Power consumption: 190 mW/channel (380 mW total)
Power-down

Alternative Descriptions

DUAL IQ Demodulator Eval Board | Analog Devices
Eval Board, I/Q Demod & Phase Shifter | Newark Electronics
EVAL BOARD, I/Q DEMOD & PHASE SHIFTER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8333-EVALZ?

Additional datasheets, footprints and schematics for AD8333-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8333-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8333-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8333-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8333-EVALZ fall under?

The AD8333-EVALZ is listed under I/Q Demodulators.

Can I view similar or alternative parts?

You can view similar parts to AD8333-EVALZ when available in the I/Q Demodulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8333-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8333-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8333-EVALZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8333-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8333-EVALZ often in real-time on the comparison pages.

What if I can't find stock of AD8333-EVALZ?

You can fill out our help required form which you can use to request a quote for AD8333-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay