Status: | Production |
---|---|
Series: | AD8324 |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.64
|
1,504
in stock
|
Buy Now |
Supports DOCSIS 2.0 and EuroDOCSIS specifications for reverse path transmission systems |
Gain programmable in 1 dB steps over a 59 dB range |
Low distortion at 61 dBmV output |
−59 dBc SFDR at 21 MHz |
−54 dBc SFDR at 65 MHz |
Output noise level at minimum gain 1.3 nV/√Hz |
Maintains 75 Ω output impedance in transmit-enable and transmit-disable condition |
Upper bandwidth of 100 MHz (full gain range) |
3.3 V supply operation |
Supports SPI® interfaces |
Low Cost 3.3V Cable Line Drive | Analog Devices |
Where can I find additional details, specifications and documents for a AD8324ACPZ?
Additional datasheets, footprints and schematics for AD8324ACPZ are listed on our Part Details page. You can also find images and similar parts to AD8324ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8324ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8324ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8324ACPZ fall under?
The AD8324ACPZ is listed under CATV Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8324ACPZ when available in the CATV Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8324ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8324ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8324ACPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8324ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8324ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD8324ACPZ?
You can fill out our help required form which you can use to request a quote for AD8324ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.