Status: | Production |
---|---|
Series: | AD8314 |
RoHS: | Compliant |
Prices starting from US$5.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.95
|
16
in stock
|
Buy Now | |
Analog Devices
from US$8.36
|
28,345
in stock
|
Buy Now | |
Chip One Stop
from US$5.87
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$11.07
|
35
in stock
|
Buy Now | |
element14
from US$8.90
|
35
in stock
|
Buy Now | |
Farnell
from US$8.28
|
35
in stock
|
Buy Now | |
CoreStaff
from US$5.04
|
32
in stock
|
Buy Now | |
Richardson RFPD
from US$8.69
|
19
in stock
|
Buy Now |
Complete RF detector/controller function |
Typical range –58 dBV to –13 dBV –45 dBm to 0 dBm, re 50 Ω |
Frequency response from 100 MHz to 2.7 GHz |
Rapid response: 70 ns to a 10 dB step |
Temperature-stable linear-in-dB response |
Accurate to 2.7 GHz |
Low power: 12 mW at 2.7 V |
Power-down to 20 µA |
uSOIC 0.1 TO 2.5GHz RF Detecto | Analog Devices |
Rf Detector/Controller, 2.7Ghz, Msop-8 | Newark Electronics |
RF DETECTOR/CONTROLLER, 2.7GHZ, MSOP-8 | element14 |
DETECTOR/CONTROLLER | Richardson RFPD |
AD8314ARMZ | RS |
Where can I find additional details, specifications and documents for a AD8314ARMZ?
Additional datasheets, footprints and schematics for AD8314ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8314ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8314ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8314ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8314ARMZ fall under?
The AD8314ARMZ is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8314ARMZ when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8314ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8314ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8314ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8314ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8314ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8314ARMZ?
You can fill out our help required form which you can use to request a quote for AD8314ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.