Status: | Production |
---|---|
Series: | AD8314 |
RoHS: | Compliant |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$2.14
|
3,000
in stock
|
Buy Now | |
Analog Devices
from US$2.32
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
2,977
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
2,403
in stock
|
Buy Now | |
element14
from US$2.25
|
2,403
in stock
|
Buy Now | |
Farnell
from US$2.15
|
2,403
in stock
|
Buy Now |
Complete RF detector/controller function |
Typical range –58 dBV to –13 dBV –45 dBm to 0 dBm, re 50 Ω |
Frequency response from 100 MHz to 2.7 GHz |
Rapid response: 70 ns to a 10 dB step |
Temperature-stable linear-in-dB response |
Accurate to 2.7 GHz |
Low power: 12 mW at 2.7 V |
Power-down to 20 µA |
DETECTOR/CONTROLLER | Richardson RFPD |
CSP 0.1 TO 2.5GHz RF Detector/ | Analog Devices |
Rf Detector/Controller, 2.7Ghz, Lfcsp-8 Rohs Compliant: Yes |Analog Devices AD8314ACPZ-RL7 | Newark Electronics |
RF DETECTOR/CONTROLLER, 2.7GHZ, LFCSP-8 | element14 |
Where can I find additional details, specifications and documents for a AD8314ACPZ-RL7?
Additional datasheets, footprints and schematics for AD8314ACPZ-RL7 are listed on our Part Details page. You can also find images and similar parts to AD8314ACPZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8314ACPZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8314ACPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8314ACPZ-RL7 fall under?
The AD8314ACPZ-RL7 is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8314ACPZ-RL7 when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8314ACPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8314ACPZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8314ACPZ-RL7 have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD8314ACPZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8314ACPZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of AD8314ACPZ-RL7?
You can fill out our help required form which you can use to request a quote for AD8314ACPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.