Status: | Production |
---|---|
Series: | AD8312 |
RoHS: | Compliant |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
810
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
5,869
in stock
|
Buy Now | |
Analog Devices
from US$2.33
|
3,000
in stock
|
Buy Now | |
Richardson RFPD
from US$2.16
|
2,323
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
1,922
in stock
|
Buy Now | |
element14
from US$2.32
|
1,068
in stock
|
Buy Now | |
Farnell
from US$2.37
|
1,068
in stock
|
Buy Now |
Complete RF detector function |
Typical range: −45 dBm to 0 dBm, referencing 50 Ω |
Frequency response from 50 MHz to 3.5 GHz |
Temperature-stable linear-in-dB response |
Accurate to 3.5 GHz |
Rapid Response: 85/120 ns (rise/fall) |
Low Power: 12 mW at 2.7 V |
2.5GHz 50dB Power Amp Detector | Analog Devices |
DETECTOR/CONTROLLER | Richardson RFPD |
Rf Detector, 3.5Ghz, 1Db, Wlcsp-6 | Newark Electronics |
RF DETECTOR, 3.5GHZ, 1DB, WLCSP-6 | element14 |
50MHz to 3.5GHz 45dB RF Detector WLCSP6 | RS |
Where can I find additional details, specifications and documents for a AD8312ACBZ-P7?
Additional datasheets, footprints and schematics for AD8312ACBZ-P7 are listed on our Part Details page. You can also find images and similar parts to AD8312ACBZ-P7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8312ACBZ-P7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8312ACBZ-P7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8312ACBZ-P7 fall under?
The AD8312ACBZ-P7 is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8312ACBZ-P7 when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8312ACBZ-P7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8312ACBZ-P7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8312ACBZ-P7 have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD8312ACBZ-P7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8312ACBZ-P7 often in real-time on the comparison pages.
What if I can't find stock of AD8312ACBZ-P7?
You can fill out our help required form which you can use to request a quote for AD8312ACBZ-P7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.