Status: | Production |
---|---|
Series: | AD8305 |
RoHS: | Compliant |
Prices starting from US$10.70
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$10.70
|
12,187
in stock
|
Buy Now | |
Newark Electronics
from US$16.32
|
2,109
in stock
|
Buy Now | |
element14
from US$16.41
|
2,109
in stock
|
Buy Now | |
Farnell
from US$14.76
|
2,109
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
1,120
in stock
|
Buy Now | |
Richardson RFPD
from US$14.73
|
-
|
Buy Now |
Optimized for Fiber-Optic Photodiode Interfacing |
Measures Current Over Five Decades |
Law Conformance 0.1dB from 10nA to 1mA |
Single- or dual-supply operation (3 V to 12 V total) |
Full log-ratio capabilities |
Nominal Slope of 10 mV/dB (200 mV/Decade) |
Nominal intercept of 1 nA (set by external resistor) |
Optional adjustment of slope and intercept |
Complete and temperature stable |
Rapid response time for a given current level |
Miniature 16-lead chip scale package |
(LFCSP 3 mm × 3 mm) |
Low power: ~5 mA quiescent current |
CSP Baseband Logarithmic Ampli | Analog Devices |
Logarithmic Amplifier, 20Mv, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices AD8305ACPZ-RL7 | Newark Electronics |
LOGARITHMIC AMPLIFIER, 20MV, LFCSP-EP | element14 |
MISCELLANEOUS CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8305ACPZ-RL7?
Additional datasheets, footprints and schematics for AD8305ACPZ-RL7 are listed on our Part Details page. You can also find images and similar parts to AD8305ACPZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8305ACPZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8305ACPZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8305ACPZ-RL7 fall under?
The AD8305ACPZ-RL7 is listed under Logarithmic Transimpedance Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8305ACPZ-RL7 when available in the Logarithmic Transimpedance Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8305ACPZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8305ACPZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8305ACPZ-RL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8305ACPZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8305ACPZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of AD8305ACPZ-RL7?
You can fill out our help required form which you can use to request a quote for AD8305ACPZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.