Status: | Production |
---|---|
Series: | AD8290 |
RoHS: | Compliant |
Supply voltage range: 2.6 V to 5.5 V |
Low power |
1.2 mA + 2× excitation current |
0.5 μA shutdown current |
Low input bias current: ± 100 pA |
High CMRR: 120 dB |
Space savings: 16-lead, 3.0 mm × 3.0 mm × 0.55 mm LFCSP |
Excitation current |
300 μA to 1300 μA range |
Set with external resistor |
Current Sense Amp, 250Hz, Lfcsp Rohs Compliant: Yes |Analog Devices AD8290ACPZ-R7 | Newark Electronics |
CURRENT SENSE AMP, 250HZ, LFCSP | element14 |
Pressure Sensing InAmp | Analog Devices |
Where can I find additional details, specifications and documents for a AD8290ACPZ-R7?
Additional datasheets, footprints and schematics for AD8290ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8290ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8290ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8290ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8290ACPZ-R7 fall under?
The AD8290ACPZ-R7 is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8290ACPZ-R7 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8290ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8290ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8290ACPZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8290ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8290ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8290ACPZ-R7?
You can fill out our help required form which you can use to request a quote for AD8290ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.