AD8275ARMZ Difference Amplifiers by Analog Devices

Status: Production
Series: AD8275
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8275 is a G=0.2 difference amplifier that can be used totranslate +/-10V signals to a +4V level. It solves the problemtypically encountered in industrial and instrumentation where+/-10V signals must be interfaced to a single supply 4V or 5VADC. The AD8275 interfaces the two signal levels, simplifyingdesign.The AD8275 has fast settling time of 450 ns and low distortion,making it suitable for driving medium speed successive approximation(SAR) ADCs. Its wide input voltage range and rail-torailoutputs make it an easy to use building block. Single-supplyoperation reduces the power consumption of the amplifier andhelps to protect the ADC from overdrive conditions. Internal, matched, precision laser-trimmed resistors ensurelow gain error, low gain drift of 1 ppm/°C (maximum), andhigh common-mode rejection of 80 dB. Low offset and lowoffset drift, combined with its fast settling time, make theAD8275 suitable for a variety of data acquisition

Where to Buy

Prices starting from US$2.76

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.94
390
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.62
200
in stock
Buy Now
Logo for element14
element14
from US$2.94
200
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.76
200
in stock
Buy Now

Features

Translates ±10V to +4V
Drives 16-bit SAR ADCs
Small MSOP Package
Input overvoltage: +40 V to −35 V (VS = 5 V)
Fast settling time: 450 ns to 0.001%
Rail-to-rail output
Wide Supply Operation: +3.3V to +15V
High CMRR: 80 dB
Low gain drift: 1 ppm/°C
Low offset drift: 2.5 μV/°C

Alternative Descriptions

10MHz LowDistortion G=0.2 Diff | Analog Devices
Diff-Amp, 15Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics
DIFF-AMP, 15MHZ, -40 TO 85DEG C, MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8275ARMZ?

Additional datasheets, footprints and schematics for AD8275ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8275ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8275ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8275ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8275ARMZ fall under?

The AD8275ARMZ is listed under Difference Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8275ARMZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8275ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8275ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8275ARMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8275ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8275ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8275ARMZ?

You can fill out our help required form which you can use to request a quote for AD8275ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay