Status: | Production |
---|---|
Series: | AD8244 |
RoHS: | Compliant |
Prices starting from US$2.92
Low power |
250 μA maximum supply current per amplifier |
FET input |
2 pA maximum input bias current at 25°C |
Extremely high input impedance |
Low noise |
13 nV/√Hz voltage noise at 1 kHz |
0.4 μV p-p voltage noise |
(0.1 Hz to 10 Hz) |
0.8 fA/√Hz current noise at 1 kHz |
High dc precision |
3 μV/°C maximum offset drift |
(B grade) |
3 MHz bandwidth |
Unique pinout |
No leakage from inputs to supply pins |
Provides guarding capability |
Rail-to-rail output |
Single-supply operation |
Input range extends to ground |
Wide supply range |
Single-supply: 3 V to 36 V |
Dual-supply: ±1.5 V to ±18 V |
Available in a compact 10-lead MSOP |
JFET Quad Buffer AFE | Analog Devices |
Precision FET Input Quad Buffer uSOIC10 | RS |
Op-Amp, 3.6Mhz, -40 To 85Deg C, Msop-10 | Newark Electronics |
OP-AMP, 3.6MHZ, -40 TO 85DEG C, MSOP-10 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8244ARMZ?
Additional datasheets, footprints and schematics for AD8244ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8244ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8244ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8244ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8244ARMZ fall under?
The AD8244ARMZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8244ARMZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8244ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8244ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8244ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for AD8244ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8244ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8244ARMZ?
You can fill out our help required form which you can use to request a quote for AD8244ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.