Status: | Production |
---|---|
Series: | AD8237 |
RoHS: | Compliant |
Gain set with 2 external resistors |
Can achieve low gain drift at all gains |
Ideal for battery powered instruments |
Supply current: 115 μA |
Rail-to-rail input and output |
Zero input crossover distortion |
Designed for excellent dc performance |
Minimum CMRR: 106 dB |
Maximum offset voltage drift: |
0.3 μV/°C |
See data sheet for additional features |
Bandwidth mode pin (BW) to adjust compensation |
8 kV HBM ESD rating |
RFI filter on-chip |
Single-supply operation: |
1.8 V to 5.5 V |
8-lead MSOP package |
Micro Power CMOS InAmp | Analog Devices |
Instrumentation Amp, 200Khz, 140Db, Msop | Newark Electronics |
INSTRUMENTATION AMP, 200KHZ, 140DB, MSOP | element14 |
Where can I find additional details, specifications and documents for a AD8237ARMZ-R7?
Additional datasheets, footprints and schematics for AD8237ARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8237ARMZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8237ARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8237ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8237ARMZ-R7 fall under?
The AD8237ARMZ-R7 is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8237ARMZ-R7 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8237ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8237ARMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8237ARMZ-R7 have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8237ARMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8237ARMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8237ARMZ-R7?
You can fill out our help required form which you can use to request a quote for AD8237ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.