AD8230YRZ Part Information
Details for AD8230YRZ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 6.8000 |
25 | 6.5000 |
50 | 6.2800 |
100 | 5.3800 |
Stock Information
Details
Part Downloads
Part Features
- Resistor programmable gain range: 101 to 1000 Supply voltage range: u00b14 V to u00b18 V Rail-to-rail input and output Maintains performance over u221240u00b0C to +125u00b0C Excellent ac and dc performance 110 dB minimum CMR @ 60 Hz, G = 10 to 1000 10 u03bcV maximum offset voltage (RTI, u00b15 V operation) 50 nV/u00b0C maximum offset drift 20 ppm maximum gain nonlinearity
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Offset Voltage | 10µV |
Slew Rate | 2V/µs |
Bandwidth | 2kHz |
Supply Voltage Range | ± 4V to ± 7.9V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 120dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 8V to 16V ± 4V to ± 18V |
Amplifier Type | Instrumentation |
Base Number | 8230 |
Logic Function Number | 8230 |
Operating Temperature Range | -40°C to +125°C |
Output Type | Single Ended |
Programmable Gain Max | 1000 |
Supply Current | 2.7mA |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD8230YRZ?
Additional datasheets, footprints and schematics for AD8230YRZ are listed in our Part Details tab. You can also find the AD8230YRZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8230YRZ in the Pricing & Inventory tab next to part details. You can view AD8230YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8230YRZ fall under?
The AD8230YRZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8230YRZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8230YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8230YRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD8230YRZ have stock available?
There is no stock from authorised distributors for AD8230YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8230YRZ often in real-time on the comparison pages.
What if I can't find stock of AD8230YRZ?
You can fill out our help required form which you can use to request a quote for AD8230YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.