AD8224HBCPZ-WP Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD8224
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8224 is the first single-supply, JFET input instrumentation amplifier available in the space-saving 16-lead, 4 mm × 4 mm LFCSP. It requires the same board area as a typical single instrumentation amplifier yet doubles the channel density and offers a lower cost per channel without compromising performance.Designed to meet the needs of high performance, portable instrumentation, the AD8224 has a minimum common-mode rejection ratio (CMRR) of 86 dB at dc and a minimum CMRR of 80 dB at 10 kHz for G = 1. Maximum input bias current is 10 pA and typically remains below 300 pA over the entire industrial temperature range. Despite the JFET inputs, the AD8224 typically has a noise corner of only 10 Hz.With the proliferation of mixed-signal processing, the number of power supplies required in each system has grown.Designed to alleviate this problem, the AD8224 can operate on a ±18 V dual supply, as well as on a single +5 V supply. The device’s rail-to-rail output stage maximizes dynamic range on the low voltage supplies common in portable

Where to Buy

Prices starting from US$8.09

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.09
2,232
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.51
22
in stock
Buy Now
Logo for element14
element14
from US$13.36
22
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.71
22
in stock
Buy Now

Features

Two channels in a small 4 mm × 4 mm LFCSP
Custom LFCSP package with hidden paddle
Permits routing and vias underneath package
Allows full bias current performance
Low input currents
10 pA maximum input bias current (B grade)
0.6 pA maximum input offset current (B grade)
High CMRR
100 dB CMRR (minimum), G = 10 (B grade)
90 dB CMRR (minimum) to 10 kHz, G = 10 (B grade)
Excellent ac specifications and low power
1.5 MHz bandwidth (G = 1)
14 nV/√Hz input noise (1 kHz)
Slew rate: 2 V/µs
750 µA quiescent current per amplifier
Versatility
See the AD8224 data sheet for details

Alternative Descriptions

Hidden Paddle Dual Channel FET | Analog Devices
Instrumentation Amp, 1.5Mhz, Lfcsp | Newark Electronics
INSTRUMENTATION AMP, 1.5MHZ, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8224HBCPZ-WP?

Additional datasheets, footprints and schematics for AD8224HBCPZ-WP are listed on our Part Details page. You can also find images and similar parts to AD8224HBCPZ-WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8224HBCPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8224HBCPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8224HBCPZ-WP fall under?

The AD8224HBCPZ-WP is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8224HBCPZ-WP when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8224HBCPZ-WP you can contact the distributor directly for product support, shipping queries etc.

Is the AD8224HBCPZ-WP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8224HBCPZ-WP have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8224HBCPZ-WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8224HBCPZ-WP often in real-time on the comparison pages.

What if I can't find stock of AD8224HBCPZ-WP?

You can fill out our help required form which you can use to request a quote for AD8224HBCPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay