Status: | Production |
---|---|
Series: | AD8222 |
RoHS: | Compliant |
Two channels in small 4 mm × 4 mm LFCSP |
Gain set with 1 resistor per amplifier (G = 1 to 10,000) |
Low noise |
8 nV/√Hz at 1 kHz |
0.25 µV p-p (0.1 Hz to 10 Hz) |
High accuracy dc performance (B grade) |
60 µV maximum input offset voltage |
0.3 µV/°C maximum input offset drift |
1.0 nA maximum input bias current |
126 dB minimum CMRR (G = 100) |
Excellent ac performance |
140 kHz bandwidth (G = 100) |
13 µs settling time to 0.001% |
Differential output option (single channel) |
Fully specified |
Adjustable common-mode output |
Supply range: ±2.3 V to ±18 V |
Download AD8222-KGD Data Sheet. |
Available As Known Good Die and fully guaranteed to data sheet specifications |
Hidden Paddle Dual Precision I | Analog Devices |
INSTRUMENTATION AMP, 1.2MHZ, LFCSP | element14 |
Instrumentation Amp, 1.2Mhz, Lfcsp Rohs Compliant: Yes |Analog Devices AD8222HACPZ-R7 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8222HACPZ-R7?
Additional datasheets, footprints and schematics for AD8222HACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8222HACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8222HACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8222HACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8222HACPZ-R7 fall under?
The AD8222HACPZ-R7 is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8222HACPZ-R7 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8222HACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8222HACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8222HACPZ-R7 have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for AD8222HACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8222HACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8222HACPZ-R7?
You can fill out our help required form which you can use to request a quote for AD8222HACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.