Status: | Production |
---|---|
Series: | AD8212 |
RoHS: | Compliant |
Prices starting from US$1.68
Adjustable gain |
High common-mode voltage range |
7 V to 65 V typical |
7 V to >500 V with external pass transistor |
Current output |
Integrated 5 V series regulator |
8-lead MSOP package |
Operating temperature range of −40°C to +125°C |
High Voltage Current Monitor | Analog Devices |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Current Sense Amp, 1Mhz, Msop | Newark Electronics |
CURRENT SENSE AMP, 1MHZ, MSOP | Farnell |
Where can I find additional details, specifications and documents for a AD8212YRMZ?
Additional datasheets, footprints and schematics for AD8212YRMZ are listed on our Part Details page. You can also find images and similar parts to AD8212YRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8212YRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8212YRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8212YRMZ fall under?
The AD8212YRMZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8212YRMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8212YRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8212YRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8212YRMZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD8212YRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8212YRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8212YRMZ?
You can fill out our help required form which you can use to request a quote for AD8212YRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.