AD8211YRJZ-R2 Current Sense Amplifiers by Analog Devices

Status: Production
Series: AD8211
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8211 is a high voltage, precision current shunt amplifier. It features a set gain of 20 V/V, with a typical ±0.35% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. Excellent common-mode rejection from −2 V to +65 V is independent of the 5 V supply. The AD8211 performs unidirectional current measurements across a shunt resistor in a variety of industrial andautomotive

Where to Buy

Prices starting from US$1.14

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.14
52,274
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.78
294
in stock
Buy Now
Logo for element14
element14
from US$1.64
294
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.71
294
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.58
-
Buy Now

Features

±4000 V HBM ESD
High common-mode voltage range: −2 V to +65 V operating
Continuous input voltage range: −3 V to +68 V survival
Wide operating temperature range
5-lead SOT: −40°C to +125°C
Qualified for Automotive Applications
Buffered output voltage
Excellent ac and dc performance
5 μV/°C typical offset drift
−13 ppm/°C typical gain drift
120 dB typical CMRR at dc

Alternative Descriptions

High Voltage Current Shunt Amp | Analog Devices
Current Sense Amp, 500Khz, Sot-23 | Newark Electronics
CURRENT SENSE AMP, 500KHZ, SOT-23 | element14
POWER MANAGEMENT IC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8211YRJZ-R2?

Additional datasheets, footprints and schematics for AD8211YRJZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD8211YRJZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8211YRJZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8211YRJZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8211YRJZ-R2 fall under?

The AD8211YRJZ-R2 is listed under Current Sense Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8211YRJZ-R2 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8211YRJZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8211YRJZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8211YRJZ-R2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8211YRJZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8211YRJZ-R2 often in real-time on the comparison pages.

What if I can't find stock of AD8211YRJZ-R2?

You can fill out our help required form which you can use to request a quote for AD8211YRJZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay