Status: | Production |
---|---|
Series: | AD8210 |
RoHS: | Compliant |
±4000 V HBM ESD |
High common-mode voltage range |
−2 V to +65 V operating |
−5 V to +68 V survival |
Buffered output voltage |
5 mA output drive capability |
Wide operating temperature range: |
−40°C to +125°C |
Ratiometric half-scale output offset |
Excellent ac and dc performance |
1 μV/°C typical offset drift |
10 ppm/°C typical gain drift |
120 dB typical CMRR at dc |
80 dB typical CMRR at 100 kHz |
Available in 8-lead SOIC |
Hgh Vltg, 2-directional crnt s | Analog Devices |
Current Sense Amp, 450Khz, Nsoic Rohs Compliant: Yes |Analog Devices AD8210WYRZ | Newark Electronics |
CURRENT SENSE AMP, 450KHZ, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AD8210WYRZ?
Additional datasheets, footprints and schematics for AD8210WYRZ are listed on our Part Details page. You can also find images and similar parts to AD8210WYRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8210WYRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8210WYRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8210WYRZ fall under?
The AD8210WYRZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8210WYRZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8210WYRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8210WYRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8210WYRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8210WYRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8210WYRZ often in real-time on the comparison pages.
What if I can't find stock of AD8210WYRZ?
You can fill out our help required form which you can use to request a quote for AD8210WYRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.