AD8197BASTZ HDMI/DVI Switches by Analog Devices

Status: Production
Series: AD8197B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8197B is an HDMI™/DVI switch featuring equalized TMDS® inputs and pre-emphasized TMDS outputs, ideal for systems with long cable runs. The AD8197B offers individual control of the on/off state of the TMDS input termination resistors via I2C control. Outputs can be set to a high impedance state to reduce the power dissipation and/or to allow the construction of larger arrays using the wire-OR technique. The AD8197B is provided in a 100-lead LQFP, Pb-free, surface-mount package, specified to operate over the −40°C to +85°C temperature range.ol { margin-top:0px; margin-right:0px; margin-bottom:0px; margin-left:25px; padding-top:0px; padding-right:0px; padding-bottom:10px; padding-left:0px;}li { padding-top:0px; padding-right:0px; padding-bottom:5px; padding-left:0px; margin-top:0px; margin-right:0px; margin-bottom:0px; margin-left:0px;}Product HighlightsSupports data rates up to 2.25 Gbps, enabling 1080p deep color (12-bit color) HDMI formats, and greater than UXGA (1600 × 1200) DVI resolutions.Input cable equalizer enables use of long cables at the input (more than 20 meters of 24 AWG cable at 2.25 Gbps).Auxiliary switch routes a DDC bus and two additional signals for a single-chip, HDMI 1.3 receive-compliant solution.

No distributors results available


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8197BASTZ?

Additional datasheets, footprints and schematics for AD8197BASTZ are listed on our Part Details page. You can also find images and similar parts to AD8197BASTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8197BASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8197BASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8197BASTZ fall under?

The AD8197BASTZ is listed under HDMI/DVI Switches.

Can I view similar or alternative parts?

You can view similar parts to AD8197BASTZ when available in the HDMI/DVI Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8197BASTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8197BASTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8197BASTZ have stock available?

There is no stock from authorised distributors for AD8197BASTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8197BASTZ often in real-time on the comparison pages.

What if I can't find stock of AD8197BASTZ?

You can fill out our help required form which you can use to request a quote for AD8197BASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay