Status: | Production |
---|---|
Series: | AD8191 |
RoHS: | Compliant |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.36
|
107
in stock
|
Buy Now |
Four inputs, one output DVI/HDMI links: |
Four auxiliary channels per link |
Bidirectional unbuffered inputs/outputs |
Flexible supply operation (3.3 V to 5 V) |
HDCP standard compatible |
Allows switching of DDC bus and two additional signalsFOUR TMDS CHANNELS PER LINK |
Supports 250 Mbps to 1.65 Gbps data rates |
Supports 25 MHz to 165 MHz pixel clocks |
Equalized inputs for operation with long HDMI cables (20 meters at 1080p) |
Fully buffered unidirectional inputs/outputs |
Globally switchable 50 Ω on-chip terminations |
Pre-emphasized outputs |
Low added jitter |
Single-supply operation (3.3 V) |
Multiple channel bundling modes |
1x(4:1) DVI/HDMI link switch (default) |
2x(8:1) TMDS channel switch |
1x(16:1) TMDS channel switch |
Output disable feature |
Reduced power dissipation |
Allows building of larger arrays |
Two AD8191s support DVI/HDMI dual-link |
Standards compatible: DVI, HDMI, HDCP |
Serial (I2C slave) and parallel control interface |
100-pin 14 mm × 14 mm LQFP Pb-free package |
4:1 DVI/HDMI Switch | Analog Devices |
Where can I find additional details, specifications and documents for a AD8191ASTZ?
Additional datasheets, footprints and schematics for AD8191ASTZ are listed on our Part Details page. You can also find images and similar parts to AD8191ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8191ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8191ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8191ASTZ fall under?
The AD8191ASTZ is listed under HDMI/DVI Receivers.
Can I view similar or alternative parts?
You can view similar parts to AD8191ASTZ when available in the HDMI/DVI Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8191ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8191ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8191ASTZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8191ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8191ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD8191ASTZ?
You can fill out our help required form which you can use to request a quote for AD8191ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.