Status: | Production |
---|---|
Series: | AD818 |
RoHS: | Compliant |
Low Cost |
Excellent Video Performance |
55 MHz 0.1 dB Bandwidth (Gain = +2) |
0.01% and 0.05° Differential Gain and Phase Errors |
High Speed |
130 MHz Bandwidth (3 dB, G = +2) |
100 MHz Bandwidth (3 dB, G+ = -1) |
500 V/µs Slew Rate |
80 ns Settling Time to 0.01% (Vo = 10 V Step) |
High Output Drive Capability |
50 mA Minimum Output Current |
Ideal for Driving Back |
Terminated Cables |
Flexible Power Supply |
Specified for Single (+5 V) and Dual |
(±5 V to ±15 V) Power Supplies |
Low Power: 7.5 mA Max Supply Current |
Available in 8-Lead SOIC and 8-Lead PDIP |
HI SPD, LOW PWR VIDEO AMP | Analog Devices |
Video Op Amp, 1Amp, 130Mhz, Nsoic | Newark Electronics |
VIDEO OP AMP, 1AMP, 130MHZ, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AD818ARZ?
Additional datasheets, footprints and schematics for AD818ARZ are listed on our Part Details page. You can also find images and similar parts to AD818ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD818ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD818ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD818ARZ fall under?
The AD818ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD818ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD818ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD818ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD818ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD818ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD818ARZ often in real-time on the comparison pages.
What if I can't find stock of AD818ARZ?
You can fill out our help required form which you can use to request a quote for AD818ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.