Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Crosspoint Switch Type | Digital |
---|---|
Input / Output Configuration | CMOS / TTL |
Control Interface | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
Digital IC Case | LQFP |
No. of Pins | 184Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD8151ASTZ?
Additional datasheets, footprints and schematics for AD8151ASTZ are listed on our Part Details page. You can also find images and similar parts to AD8151ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8151ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8151ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8151ASTZ fall under?
The AD8151ASTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to AD8151ASTZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8151ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8151ASTZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8151ASTZ have stock available?
There is no stock from authorised distributors for AD8151ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8151ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD8151ASTZ?
You can fill out our help required form which you can use to request a quote for AD8151ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.