Status: | Production |
---|---|
Series: | AD8108 |
RoHS: | Compliant |
8 × 8 high speed nonblocking switch arrays: G = 1 |
Serial or parallel programming of switch array |
Serial data out allows daisy-chaining of multiple 8 × 8 arrays to create larger switch arrays |
Output disable allows connection of multiple devices |
Pin-compatible with AD8110/AD8111 16 × 8 switch arrays |
For 16 × 16 arrays see AD8116 |
Complete solution |
Buffered inputs |
Eight output amplifiers: G = 1 |
Drives 150 Ω loads |
Excellent video performance |
60 MHz 0.1 dB gain flatness |
0.02%/0.02° differential gain/differential phase error (RL = 150 Ω) |
Excellent ac performance |
−3 dB bandwidth: 325 MHz |
Slew rate: 400 V/µs |
Low power of 45 mA |
Low all hostile crosstalk of −83 dB at 5 MHz |
Reset pin allows disabling of all outputs (connected through a capacitor to ground provides power-on reset capability) |
Excellent ESD rating: exceeds 4000 V human body model |
80-lead LQFP (12 mm × 12 mm) |
Crosspoint Switch, Analogue, Lqfp | Newark Electronics |
CROSSPOINT SWITCH, ANALOGUE, LQFP | element14 |
TQFP 250MHz 8x8 G=+1 Buf Vid X | Analog Devices |
ANALOG SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8108ASTZ?
Additional datasheets, footprints and schematics for AD8108ASTZ are listed on our Part Details page. You can also find images and similar parts to AD8108ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8108ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8108ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8108ASTZ fall under?
The AD8108ASTZ is listed under Buffered Analog Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to AD8108ASTZ when available in the Buffered Analog Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8108ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8108ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8108ASTZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD8108ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8108ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD8108ASTZ?
You can fill out our help required form which you can use to request a quote for AD8108ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.