AD8067ARTZ-REEL7 Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD8067
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8067 FastFET™ amp is a voltage feedback amplifier with FET inputs offering wide bandwidth (54 MHz @ G = +10) and high slew rate (640 V/µs).  The AD8067 is fabricated in a proprietary, dielectrically isolated eXtra Fast Complementary Bipolar process (XFCB) that enables high speed, low power and high performance FET input amplifiers.The AD8067 is designed to work in
Distributor Stock
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Farnell Farnell
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Analog Devices Analog Devices
-
Buy Now
Logo for element14 element14
-
Buy Now
View Full Pricing & Stock Comparison

Features

FET input amplifier
0.6 pA input bias current
Stable for gains of ≥8
High speed
54 MHz, -3 dB bandwidth (G = +10)
640 V/µs slew rate
Low noise
6.6 nV/√Hz
0.6 fA/√Hz
Low offset voltage (1.0 mV max)
Wide supply voltage range: 5 V to 24 V
No phase reversal
Low input capacitance
Single-supply and rail-to-rail output
Excellent distortion specs:
SFDR 95 dBc @ 1 MHz
High common-mode rejection ratio:
-106 dB
Low power
6.5 mA typical supply current

Alternative Descriptions

High Gain Band Width High Perf Fast FET | Mouser Electronics
OP-AMP, 54MHZ, -40 TO 85DEG C, SOT-23-5 | Farnell
High Gain Band Width High Perf | Analog Devices
Op-Amp, Single, 54Mhz, 640V/Us, Sot-23-5 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8067ARTZ-REEL7?

Additional datasheets, footprints and schematics for AD8067ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8067ARTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8067ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8067ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8067ARTZ-REEL7 fall under?

The AD8067ARTZ-REEL7 is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD8067ARTZ-REEL7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8067ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8067ARTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8067ARTZ-REEL7 have stock available?

Authorised distributors including Mouser Electronics, Farnell, Arrow Electronics, Analog Devices and element14 have stock available or on a lead time for AD8067ARTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8067ARTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8067ARTZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8067ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay