Status: | Production |
---|---|
Series: | AD8061 |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.73
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.29
|
2,735
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
1,216
in stock
|
Buy Now | |
element14
from US$1.80
|
829
in stock
|
Buy Now | |
Farnell
from US$1.60
|
829
in stock
|
Buy Now | |
Chip One Stop
from US$2.13
|
212
in stock
|
Buy Now | |
Richardson RFPD
from US$1.59
|
-
|
Buy Now |
Low cost |
Single (AD8061), dual (AD8062) |
Single with disable (AD8063) |
High speed - Please see data sheet for additional information. |
Low offset voltage: 6 mV Max |
High speed - Please see data sheet for additional information. |
Operates on 2.7 V to 8 V supplies |
Input voltage range = −0.2 V to +3.2 V with VS = 5 V |
Excellent video specifications (RL = 150 Ω, G = 2) - Please see data sheet for additional information. |
Please see data sheet for addtional features |
SOT23 Single,Rail-to-Rail Vltg | Analog Devices |
Op-Amp Precis. SingS R-to-R SOT-23-5 | Schukat Electronic |
Op-Amp, 320Mhz, -40 To 85Deg C, Sot-23-5 | Newark Electronics |
OP-AMP, 320MHZ, -40 TO 85DEG C, SOT-23-5 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8061ARTZ-REEL7?
Additional datasheets, footprints and schematics for AD8061ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8061ARTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8061ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8061ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8061ARTZ-REEL7 fall under?
The AD8061ARTZ-REEL7 is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8061ARTZ-REEL7 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8061ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8061ARTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8061ARTZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8061ARTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8061ARTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8061ARTZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8061ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.