AD8057ARZ Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: AD8057
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8057 (single) and AD8058, (dual) are very high performance amplifiers with a very low cost. The balance between cost and performance make them ideal for many

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.64
302
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.44
146
in stock
Buy Now
Logo for element14
element14
from US$1.72
146
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.58
146
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.17
140
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.63
-
Buy Now

Features

Low Cost
High Speed
325 MHz -3 dB Bandwidth
(G = +1)
1000 V/µs Slew Rate
Gain Flatness 0.1 dB to 28 MHz
Low Power
5.4 mA/Amplifier Typical Supply Current @ 5V
Low Noise
7 nVvHz
Low Distortion
-85 dBc @ 5 MHz, RL = 1 kΩ
Wide Supply Range 3 V to 12 V
Small Packaging: SOIC-8 and SOT-23-5

Alternative Descriptions

Op-Amp, 325Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 325MHZ, -40 TO 85DEG C, NSOIC-8 | element14
SOIC Single Low Cost R-to-R VF | Analog Devices
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8057ARZ?

Additional datasheets, footprints and schematics for AD8057ARZ are listed on our Part Details page. You can also find images and similar parts to AD8057ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8057ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8057ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8057ARZ fall under?

The AD8057ARZ is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to AD8057ARZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8057ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8057ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8057ARZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8057ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8057ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8057ARZ?

You can fill out our help required form which you can use to request a quote for AD8057ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay