Status: | Production |
---|---|
Series: | AD8047 |
RoHS: | Compliant |
Prices starting from US$6.94
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.94
|
8,708
in stock
|
Buy Now |
Wide Bandwidth, G = +1 |
Small Signal: 250 MHz |
Large Signal (2 V p-p): 130 MHz |
5.8 mA Typical Supply Current |
Low Distortion, (SFDR) Low Noise |
-66 dBc Typ @ 5 MHz |
-54 dBc Typ @ 20 MHz |
5.2 nV/vHz Noise |
Drives 50 pF Capacitive Load |
High Speed |
Slew Rate 750 V/µs |
Settling 30 ns to 0.01%, 2 V Step |
±3 V to ±6 V Supply Operation |
G=1 STABLE V-FDBK OP AMP | Analog Devices |
Where can I find additional details, specifications and documents for a AD8047ANZ?
Additional datasheets, footprints and schematics for AD8047ANZ are listed on our Part Details page. You can also find images and similar parts to AD8047ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8047ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8047ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8047ANZ fall under?
The AD8047ANZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8047ANZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8047ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8047ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8047ANZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8047ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8047ANZ often in real-time on the comparison pages.
What if I can't find stock of AD8047ANZ?
You can fill out our help required form which you can use to request a quote for AD8047ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.