AD8044ARZ-14 Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: AD8044
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8044 is a quad low power, voltage feedback, high speed amplifier designed to operate on +3 V, +5 V or ±5 V supplies. It has true single-supply capability with an input voltage range extending 200 mV below the negative rail and within 1 V of the positive rail.The output voltage swing extends to within 25 mV of each rail, providing the maximum output dynamic range. Additionally, it features gain flatness of 0.1 dB to 12 MHz while offering differential gain and phase error of 0.04% and 0.22° on a single +5 V supply. This makes the AD8044 ideal for video electronics such as cameras, video switchers or any high speed portable equipment. The AD8044's low distortion and fast settling make it ideal for active filter

Where to Buy

Prices starting from US$4.28

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.28
89
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.76
59
in stock
Buy Now
Logo for element14
element14
from US$6.09
59
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.41
59
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.04
2
in stock
Buy Now

Features

Fully Specified at +3 V, +5 V and ±5 V Supplies
Output Swings to Within 25 mV of Either Rail
Input Voltage Range Extends 200 mV Below Ground
No Phase Reversal with Inputs 1 V Beyond Supplies
Low Power of 2.75 mA/Amplifier
High Speed and Fast Settling on +5 V
150 MHz -3 dB Bandwidth (G = +1)
170 V/µs Slew Rate
40 ns Settling Time to 0.1%
Good Video Specifications (RL = 150 Ω,
G = +2)
Gain Flatness of 0.1 dB to 12 MHz
0.06% Differential Gain Error
0.15° Differential Phase Error
Low Distortion
-68 dBc Total Harmonic @ 5 MHz
Outstanding Load Drive Capability
Drives 30 mA 0.5 V from Supply Rails

Alternative Descriptions

QUAD 180MHZ R-TO-R V-FDBK | Analog Devices
Op-Amp, 160Mhz, -40 To 85Deg C, Soic-14 | Newark Electronics
OP-AMP, 160MHZ, -40 TO 85DEG C, SOIC-14 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8044ARZ-14?

Additional datasheets, footprints and schematics for AD8044ARZ-14 are listed on our Part Details page. You can also find images and similar parts to AD8044ARZ-14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8044ARZ-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8044ARZ-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8044ARZ-14 fall under?

The AD8044ARZ-14 is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to AD8044ARZ-14 when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8044ARZ-14 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8044ARZ-14 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8044ARZ-14 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8044ARZ-14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8044ARZ-14 often in real-time on the comparison pages.

What if I can't find stock of AD8044ARZ-14?

You can fill out our help required form which you can use to request a quote for AD8044ARZ-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay