Status: | Production |
---|---|
Series: | AD8042 |
RoHS: | Compliant |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.44
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$5.35
|
111
in stock
|
Buy Now | |
element14
from US$3.78
|
111
in stock
|
Buy Now | |
Farnell
from US$3.54
|
111
in stock
|
Buy Now | |
Chip One Stop
from US$4.19
|
98
in stock
|
Buy Now | |
Richardson RFPD
from US$3.66
|
94
in stock
|
Buy Now | |
CoreStaff
from US$3.33
|
5
in stock
|
Buy Now |
Single AD8041 and quad AD8044 also available |
Fully specified at +3 V, +5 V, and ±5 V supplies |
Output swings to within 30 mV of either rail |
Input voltage range extends 200 mV below ground |
High speed and fast settling on 5 V: |
160 MHz –3 dB bandwidth (G = +1) |
200 V/µs slew rate |
39 ns settling time to 0.1% |
Drives 50 mA 0.5 V from supply rails |
No phase reversal with inputs 0.5 V beyond supplies |
Low power of 5.2 mA per amplifier |
Good video specifications |
(RL = 150 Ω, G = +2) |
Gain flatness of 0.1 dB to 14 MHz |
0.02% differential gain error |
0.04° differential phase error |
Low distortion |
–64 dBc worst harmonic @ 10 MHz |
DUAL 180MHZ R-TO-R V-FDBK | Analog Devices |
Op-Amp, 170Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 170MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8042ARZ?
Additional datasheets, footprints and schematics for AD8042ARZ are listed on our Part Details page. You can also find images and similar parts to AD8042ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8042ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8042ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8042ARZ fall under?
The AD8042ARZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8042ARZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8042ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8042ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8042ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8042ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8042ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8042ARZ?
You can fill out our help required form which you can use to request a quote for AD8042ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.