Status: | Production |
---|---|
Series: | AD7980 |
RoHS: | Compliant |
Prices starting from US$12.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$21.43
|
269
in stock
|
Buy Now | |
element14
from US$21.21
|
269
in stock
|
Buy Now | |
Farnell
from US$19.50
|
269
in stock
|
Buy Now | |
Analog Devices
from US$12.43
|
243
in stock
|
Buy Now | |
Richardson RFPD
from US$18.77
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$18.40
|
36
in stock
|
Buy Now |
High performance |
Pseudo differential analog input range |
0 V to VREF with VREF between 2.5 V to 5 V |
Throughput: 1 MSPS |
Zero latency architecture |
16-bit resolution with no missing codes |
INL: ±0.6 LSB typical, ±1.25 LSB maximum |
Dynamic range: 92 dB, VREF = 5 V |
SNR: 91.5 dB at fIN = 10 kHz, VREF = 5 V |
THD: −114 dB at fIN = 10 kHz, VREF = 5 V |
SINAD: 91 dB at fIN = 10 kHz, VREF = 5 V |
Low power dissipation |
Single-supply 2.5 V operation with 1.8 V/2.5 V/3 V/5 V logic interface |
4 mW at 1 MSPS (VDD only) |
7 mW at 1 MSPS (total) |
70 μW at 10 kSPS |
Proprietary serial interface |
SPI/QSPI/MICROWIRE™/DSP compatible |
Daisy-chain multiple ADCs and busy indicator |
10-lead MSOP, 10-lead, 3 mm × 3 mm LFCSP |
Wide operating temperature range: −40°C to +125°CAD7980-EP supports defense and aerospace applications (AQEC) |
Download AD7980-EP data sheet (pdf) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
Military temperature range: −55°C to +125°C |
V62/12640 DSCC Drawing Number |
Adc, 16Bit, 1Msps, Msop-10 | Newark Electronics |
ADC, 16BIT, 1MSPS, MSOP-10 | element14 |
16-BIT 1MSPS LOWER POWER ADC I | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
ADC Single SAR 1MSPS 16-Bit Serial | RS |
Where can I find additional details, specifications and documents for a AD7980BRMZ?
Additional datasheets, footprints and schematics for AD7980BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7980BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7980BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7980BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7980BRMZ fall under?
The AD7980BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7980BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7980BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7980BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7980BRMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7980BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7980BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7980BRMZ?
You can fill out our help required form which you can use to request a quote for AD7980BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.