AD7980ARMZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7980
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7980 is a 16-bit, successive approximation, analog-to-digital converter (ADC) that operates from a single power supply, VDD. It contains a low power, high speed, 16-bit sampling ADC and a versatile serial interface port. On the CNV rising edge, it samples an analog input IN+ between 0 V to REF with respect to a ground sense IN−. The reference voltage, REF, is applied externally and can be set independent of the supply voltage, VDD. Its power scales linearly with throughput.The SPI-compatible serial interface also features the ability, using the SDI input, to daisy-chain several ADCs on a single, 3-wire bus and provides an optional busy indicator. It is compatible with 1.8 V, 2.5 V, 3 V, or 5 V logic, using the separate supply VIO.The AD7980 is housed in a 10-lead MSOP or a 10-lead QFN (LFCSP) with operation specified from −40°C to +125°C.

Where to Buy

Prices starting from US$11.87

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$11.87
639
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$13.00
283
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.53
-
Buy Now
Logo for element14
element14
from US$18.77
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$16.78
-
Buy Now
Logo for Farnell
Farnell
from US$17.62
-
Buy Now

Features

High performance
Pseudo differential analog input range
0 V to VREF with VREF between 2.5 V to 5 V
Throughput: 1 MSPS
Zero latency architecture
16-bit resolution with no missing codes
INL: ±0.6 LSB typical, ±1.25 LSB maximum
Dynamic range: 92 dB, VREF = 5 V
SNR: 91.5 dB at fIN = 10 kHz, VREF = 5 V
THD: −114 dB at fIN = 10 kHz, VREF = 5 V
SINAD: 91 dB at fIN = 10 kHz, VREF = 5 V
Low power dissipation
Single-supply 2.5 V operation with 1.8 V/2.5 V/3 V/5 V logic interface
4 mW at 1 MSPS (VDD only)
7 mW at 1 MSPS (total)
70 μW at 10 kSPS
Proprietary serial interface
SPI/QSPI/MICROWIRE™/DSP compatible
Daisy-chain multiple ADCs and busy indicator
10-lead MSOP, 10-lead, 3 mm × 3 mm LFCSP
Wide operating temperature range: −40°C to +125°CAD7980-EP supports defense and aerospace applications (AQEC)
Download AD7980-EP data sheet (pdf)
Controlled manufacturing baseline 
One assembly/test site 
One fabrication site 
Enhanced product change notification 
Qualification data available on request
Military temperature range: −55°C to +125°C
V62/12640 DSCC Drawing Number

Alternative Descriptions

16-BIT 1MSPS LOWER POWER ADC I | Analog Devices
Adc, 16Bit, 1Msps, Msop-10 | Newark Electronics
ADC, 16BIT, 1MSPS, MSOP-10 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7980ARMZ?

Additional datasheets, footprints and schematics for AD7980ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7980ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7980ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7980ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7980ARMZ fall under?

The AD7980ARMZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7980ARMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7980ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7980ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7980ARMZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7980ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7980ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD7980ARMZ?

You can fill out our help required form which you can use to request a quote for AD7980ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay