Status: | Production |
---|---|
Series: | AD797 |
RoHS: | Compliant |
Prices starting from US$9.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.08
|
No stock
|
Buy Now | |
Analog Devices
from US$9.67
|
4,036
in stock
|
Buy Now | |
Newark Electronics
from US$15.00
|
506
in stock
|
Buy Now | |
element14
from US$15.33
|
506
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.49
|
42
in stock
|
Buy Now | |
Richardson RFPD
from US$12.88
|
-
|
Buy Now |
Low Noise |
0.9 nV/√Hz typ (1.2 nV/√Hz max) Input Voltage Noise at 1 kHz |
50 nV p-p Input Voltage Noise, 0.1 Hz to 10 Hz |
Low Distortion |
-120 dB Total Harmonic Distortion at 20 kHz |
Excellent DC Precision |
80 µV max Input Offset Voltage |
1.0 µV/°C VOS Drift |
Excellent AC Characteristics |
800 ns Settling Time to 16 Bits (10 V Step) |
110 MHz Gain Bandwidth (G = 1000) |
8 MHz Bandwidth (G = 10) |
280 kHz Full Power Bandwidth at 20 V p-p |
20 V/µs Slew Rate |
Specified for ±5 V and ±15 V Power Supplies |
High Output Drive Current of 50 mA |
ULTRA LOW NOISE OP AMP IC | Analog Devices |
Opamp, 110Mhz, -40 To 85Deg C | Newark Electronics |
OPERATIONAL AMPLIFIER | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD797ANZ?
Additional datasheets, footprints and schematics for AD797ANZ are listed on our Part Details page. You can also find images and similar parts to AD797ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD797ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD797ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD797ANZ fall under?
The AD797ANZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD797ANZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD797ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD797ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD797ANZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD797ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD797ANZ often in real-time on the comparison pages.
What if I can't find stock of AD797ANZ?
You can fill out our help required form which you can use to request a quote for AD797ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.