AD7948ARSZ-B Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD7948
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7943, AD7945 and AD7948 are fast 12-bit multiplying DACs that operate from a single +5 V supply (Normal Mode) and a single +3.3 V to +5 V supply (Biased Mode). The AD7943 has a serial interface, the AD7945 has a 12-bit parallel interface, and the AD7948 has an 8-bit byte interface. They will replace the industry-standard AD7543, AD7545 and AD7548 in many

Where to Buy

Prices starting from US$8.75

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.75
413
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$12.47
-
Buy Now

Features

12-Bit Multiplying DACs
Guaranteed Specifications wth +3.3 V/+5 Supply
0.5 LSBs INL and DNL
Low Power: 5 µW typ
Fast Settling: 600 ns to 0.01% with AD843
Fast Interface
40 ns Strobe Pulsewidth (AD7943)
40 ns Write Pulsewidth (AD7945, A7948)
Low Glitch: 60 nV-s with Amplifier Connected

Alternative Descriptions

BYTE 12-B IOUT DAC IC | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7948ARSZ-B?

Additional datasheets, footprints and schematics for AD7948ARSZ-B are listed on our Part Details page. You can also find images and similar parts to AD7948ARSZ-B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7948ARSZ-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7948ARSZ-B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7948ARSZ-B fall under?

The AD7948ARSZ-B is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7948ARSZ-B when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7948ARSZ-B you can contact the distributor directly for product support, shipping queries etc.

Is the AD7948ARSZ-B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7948ARSZ-B have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7948ARSZ-B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7948ARSZ-B often in real-time on the comparison pages.

What if I can't find stock of AD7948ARSZ-B?

You can fill out our help required form which you can use to request a quote for AD7948ARSZ-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay