Status: | Production |
---|---|
Series: | AD7943 |
RoHS: | Compliant |
12-Bit Multiplying DACs |
0.5 LSBs INL and DNL |
Fast Interface |
40 ns Strobe Pulsewidth (AD7943) |
40 ns Write Pulsewidth (AD7945, A7948) |
Guaranteed Specifications wth +3.3 V/+5 Supply |
Low Power: 5 µW typ |
Low Glitch: 60 nV-s with Amplifier Connected |
Fast Settling: 600 ns to 0.01% with AD843 |
SERIAL 12-BIT IOUT DAC-IC | Analog Devices |
DA CONVERTER, 12BIT, DIP-16 | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7943BNZ?
Additional datasheets, footprints and schematics for AD7943BNZ are listed on our Part Details page. You can also find images and similar parts to AD7943BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7943BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7943BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7943BNZ fall under?
The AD7943BNZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7943BNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7943BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7943BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7943BNZ have stock available?
Authorised distributors including Analog Devices, element14 and Richardson RFPD have stock available or on a lead time for AD7943BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7943BNZ often in real-time on the comparison pages.
What if I can't find stock of AD7943BNZ?
You can fill out our help required form which you can use to request a quote for AD7943BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.