Status: | Production |
---|---|
Series: | AD7888 |
RoHS: | Compliant |
Prices starting from US$6.38
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.38
|
753
in stock
|
Buy Now | |
Newark Electronics
from US$9.22
|
76
in stock
|
Buy Now | |
element14
from US$10.87
|
76
in stock
|
Buy Now | |
Farnell
from US$9.53
|
76
in stock
|
Buy Now | |
Richardson RFPD
from US$9.74
|
36
in stock
|
Buy Now | |
Micros
from US$9.76
|
10
in stock
|
Buy Now | |
CoreStaff
from US$7.28
|
2
in stock
|
Buy Now |
Specified for VDD of 2.7 V to 5.25 V |
Flexible Power/Throughput Rate Management |
Shutdown Mode: 1 µA Max |
Eight Single-Ended Inputs |
Serial Interface: |
SPI®/QSPI™/MICROWIRE™/DSP Compatible |
16-Lead Narrow SOIC and TSSOP Packages |
8CH. 12-BIT MICROPOWER SERIAL | Analog Devices |
Adc, 12Bit, 125Ksps, Nsoic-16 | Newark Electronics |
ADC, 12BIT, 125KSPS, NSOIC-16 | element14 |
CONVERTER - ADC | Richardson RFPD |
8x 12-bit | Micros |
Where can I find additional details, specifications and documents for a AD7888ARZ?
Additional datasheets, footprints and schematics for AD7888ARZ are listed on our Part Details page. You can also find images and similar parts to AD7888ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7888ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7888ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7888ARZ fall under?
The AD7888ARZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7888ARZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7888ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7888ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7888ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7888ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7888ARZ often in real-time on the comparison pages.
What if I can't find stock of AD7888ARZ?
You can fill out our help required form which you can use to request a quote for AD7888ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.