Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | A/D Converter (A-D) |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Package Type | DIP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD7869JNZ?
Additional datasheets, footprints and schematics for AD7869JNZ are listed on our Part Details page. You can also find images and similar parts to AD7869JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7869JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7869JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7869JNZ fall under?
The AD7869JNZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AD7869JNZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7869JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7869JNZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7869JNZ have stock available?
There is no stock from authorised distributors for AD7869JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7869JNZ often in real-time on the comparison pages.
What if I can't find stock of AD7869JNZ?
You can fill out our help required form which you can use to request a quote for AD7869JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.