AD7849ARZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD7849
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7849 is a 14-bit/16-bit serial input multiplying DAC. The DAC architecture ensures excellent differential linearity performance, and monotonicity is guaranteed to 14 bits for the A grade and to 16 bits for all other grades over the specified temperature ranges. During power-up and power-down sequences (when the supply voltages are changing), the VOUT pin is clamped to 0 V via a low impedance path. To prevent the output of A3 being shorted to 0 V during this time, transmission gate G1 is also opened. These conditions are maintained until the power supplies stabilize and a valid word is written to the DAC register. At this time, G2 opens and G1 closes. Both transmission gates are also externally controllable via the Reset In (RSTIN) control input. For instance, if the RSTIN input is driven from a battery supervisor chip, then on power-off or during a brown out, the RSTIN input will be driven low to open G1 and close G2. The DAC must be reloaded, with RSTIN high, to reenable the output. Conversely, the on-chip voltage detector output (RSTOUT) is also available to the user to control other parts of the system.The AD7849 has a versatile serial interface structure and can be controlled over three lines to facilitate opto-isolator

Where to Buy

Prices starting from US$12.23

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$12.23
51,474
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.04
36
in stock
Buy Now
Logo for element14
element14
from US$20.51
36
in stock
Buy Now
Logo for Farnell
Farnell
from US$19.03
36
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$17.24
-
Buy Now

Features

14-Bit/16-Bit Multiplying DAC
Guaranteed Monotonicity
Output Control on Power-Up and Power-Down Internal or External Control
Versatile Serial Interface
DAC Clears to 0 V in Both Unipolar and Bipolar Output Ranges

Alternative Descriptions

SERIAL INPUT,16-BIT DAC I.C. | Analog Devices
Da Converter, 14Bit, Wsoic | Newark Electronics
DA CONVERTER, 14BIT, WSOIC | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7849ARZ?

Additional datasheets, footprints and schematics for AD7849ARZ are listed on our Part Details page. You can also find images and similar parts to AD7849ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7849ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7849ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7849ARZ fall under?

The AD7849ARZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7849ARZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7849ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7849ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7849ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7849ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7849ARZ often in real-time on the comparison pages.

What if I can't find stock of AD7849ARZ?

You can fill out our help required form which you can use to request a quote for AD7849ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay