Status: | Production |
---|---|
Series: | AD7770 |
RoHS: | Compliant |
8-channel, 24-bit simultaneous sampling analog-to-digital converter (ADC) |
Single-ended or true differential inputs |
Programmable gain amplifier (PGA) per channel (gains of 1, 2, 4, and 8) |
Low dc input current |
±4 nA (differential) and ±8 nA (single-ended) |
Up to 32 kSPS output data rate (ODR) per channel |
Programmable ODRs and bandwidth |
Sample rate converter (SRC) for coherent sampling |
Sampling rate resolution up to 15.2 × 10−6 SPS |
Low latency sinc3 filter path |
Adjustable phase synchronization |
Internal 2.5 V reference |
Two power modes optimizing power dissipation and performance: high resolution mode and low power mode |
Low resolution successive approximation register (SAR) ADC for system and chip diagnostics |
Power supply |
Bipolar (±1.65 V) or unipolar (3.3 V) supplies |
Digital input/output (I/O) supply: 1.8 V to 3.6 V |
Performance temperature range: −40°C to +105°C |
Functional temperature range: −40°C to +125°C |
Performance |
Combined ac and dc performance |
103 dB dynamic range at 32 kSPS in high resolution mode |
−109 dB total harmonic distortion (THD) |
±9 ppm of FSR integral nonlinearity (INL) |
±15 µV offset error |
±0.1% FS gain error |
±10 ppm/°C typical temperature coefficient |
Adc, 24Bit, 32Ksps, Lfcsp-64 | Newark Electronics |
ADC, 24BIT, 32KSPS, LFCSP-EP-64 | element14 |
Eight 24B 32ksps SD-ADC PGA | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7770ACPZ?
Additional datasheets, footprints and schematics for AD7770ACPZ are listed on our Part Details page. You can also find images and similar parts to AD7770ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7770ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7770ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7770ACPZ fall under?
The AD7770ACPZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7770ACPZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7770ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7770ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7770ACPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7770ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7770ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD7770ACPZ?
You can fill out our help required form which you can use to request a quote for AD7770ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.