Status: | Production |
---|---|
Series: | AD7730 |
RoHS: | Compliant |
Prices starting from US$17.61
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$17.61
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$28.94
|
74
in stock
|
Buy Now | |
element14
from US$28.54
|
74
in stock
|
Buy Now | |
Farnell
from US$27.50
|
74
in stock
|
Buy Now | |
Schukat Electronic
from US$25.74
|
24
in stock
|
Buy Now | |
Richardson RFPD
from US$24.80
|
-
|
Buy Now |
Resolution of 230,000 Counts (Peak-to-Peak) |
Offset Drift: 5 nV/°C |
Gain Drift: 2 ppm/°C |
Line Frequency Rejection: >150 dB |
Buffered Differential Inputs |
Programmable Filter Cutoffs |
Specified for Drift Over Time |
See datasheet for additional features |
TRANSDUCER ADC I.C. | Analog Devices |
Adc, 24Bit, Dip-24, -40 To 85Deg C | Newark Electronics |
ADC, 24BIT, DIP-24, -40 TO 85DEG C | element14 |
Bridge Transducer ADC DIP24 | Schukat Electronic |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7730BNZ?
Additional datasheets, footprints and schematics for AD7730BNZ are listed on our Part Details page. You can also find images and similar parts to AD7730BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7730BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7730BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7730BNZ fall under?
The AD7730BNZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7730BNZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7730BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7730BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7730BNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for AD7730BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7730BNZ often in real-time on the comparison pages.
What if I can't find stock of AD7730BNZ?
You can fill out our help required form which you can use to request a quote for AD7730BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.