Status: | Unknown |
---|---|
Series: | 5 Channel 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 1kSPS |
Input Channel Type | Pseudo Differential |
Data Interface | Microwire QSPI SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5 Channel 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 1.1mA |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a AD7714AR-5Z?
Additional datasheets, footprints and schematics for AD7714AR-5Z are listed on our Part Details page. You can also find images and similar parts to AD7714AR-5Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7714AR-5Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7714AR-5Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7714AR-5Z fall under?
The AD7714AR-5Z is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD7714AR-5Z when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7714AR-5Z you can contact the distributor directly for product support, shipping queries etc.
Is the AD7714AR-5Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7714AR-5Z have stock available?
There is no stock from authorised distributors for AD7714AR-5Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7714AR-5Z often in real-time on the comparison pages.
What if I can't find stock of AD7714AR-5Z?
You can fill out our help required form which you can use to request a quote for AD7714AR-5Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.