Status: | Production |
---|---|
Series: | AD7705 |
RoHS: | Compliant |
Prices starting from US$5.95
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.50
|
782
in stock
|
Buy Now | |
Schukat Electronic
from US$13.66
|
180
in stock
|
Buy Now | |
element14
from US$10.90
|
55
in stock
|
Buy Now | |
Farnell
from US$9.99
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$8.35
|
37
in stock
|
Buy Now | |
CoreStaff
from US$5.95
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$9.45
|
-
|
Buy Now | |
Richardson RFPD
from US$9.15
|
-
|
Buy Now |
Two Fully Differential Input Channel ADCs |
Programmable Gain Front End Gains from 1 to 128 |
Three-Wire Serial Interface |
SPI®, QSPI™, MICROWIRE™ and DSP Compatible Schmitt Trigger Input on SCLK |
Ability to Buffer the Analog Input |
2.7 V to 3.3 V or 4.75 V to 5.25 V Operation |
Power Dissipation 1 mW max @ 3 V |
Standby Current 8 µA max |
16-Lead DIP, 16-Lead SOIC and TSSOP Packages |
LOW COST 2CHNL 16-6 SIGMA DELT | Analog Devices |
16bit Ser. Delta-Sigma ADC 2Ch SO16 | Schukat Electronic |
ADC, 16BIT, WSOIC-16, -40 TO 85DEG C | element14 |
Adc, 16Bit, Wsoic-16, -40 To 85Deg C | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7705BRZ?
Additional datasheets, footprints and schematics for AD7705BRZ are listed on our Part Details page. You can also find images and similar parts to AD7705BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7705BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7705BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7705BRZ fall under?
The AD7705BRZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7705BRZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7705BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7705BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7705BRZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7705BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7705BRZ often in real-time on the comparison pages.
What if I can't find stock of AD7705BRZ?
You can fill out our help required form which you can use to request a quote for AD7705BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.