Status: | Production |
---|---|
Series: | AD768 |
RoHS: | Compliant |
Prices starting from US$31.10
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$53.84
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$31.10
|
13
in stock
|
Buy Now | |
CoreStaff
from US$59.42
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$64.59
|
2
in stock
|
Buy Now | |
element14
from US$75.89
|
2
in stock
|
Buy Now | |
Farnell
from US$72.23
|
2
in stock
|
Buy Now | |
Richardson RFPD
from US$70.41
|
-
|
Buy Now |
30 MSPS Update Rate |
16-Bit Resolution |
Linearity: 1/2 LSB DNL @14 Bits |
1 LSB INL @14 Bits |
Fast Settling: 25 ns Full-Scale Settling to 0.025% |
SFDR @ 1 MHz Output: 86 dBc |
THD @ 1 MHz Output: 71 dBc |
Low Glitch Impulse: 35 pV-s |
Power Dissipation: 465 mW |
On-Chip 2.5 V Reference |
Edge-Triggered Latches |
Multiplying Reference Capability |
IC, 16-BiIT 32 MSPS DAC | Analog Devices |
Da Converter, 16Bit, 30Msps, Wsoic | Newark Electronics |
DA CONVERTER, 16BIT, 30MSPS, WSOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD768ARZ?
Additional datasheets, footprints and schematics for AD768ARZ are listed on our Part Details page. You can also find images and similar parts to AD768ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD768ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD768ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD768ARZ fall under?
The AD768ARZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD768ARZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD768ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD768ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD768ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for AD768ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD768ARZ often in real-time on the comparison pages.
What if I can't find stock of AD768ARZ?
You can fill out our help required form which you can use to request a quote for AD768ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.