AD7685BRMZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7685
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7685 is a 16-bit, charge redistribution successive approximation, analog-to-digital converter (ADC) that operates from a single power supply, VDD, between 2.3 V to 5.5 V. It contains a low power, high speed, 16-bit sampling ADC with no missing codes, an internal conversion clock, and a versatile serial interface port. The part also contains a low noise, wide bandwidth, short aperture delay, track-and-hold circuit. On the CNV rising edge, it samples an analog input IN+ between 0 V to REF with respect to a ground sense IN−. The reference voltage, REF, is applied externally and can be set up to the supply voltage.Power dissipation scales linearly with throughput.The SPI-compatible serial interface also features the ability, using the SDI input, to daisy chain several ADCs on a single 3-wire bus or provides an optional BUSY indicator. It is compatible with 1.8 V, 2.5 V, 3 V, or 5 V logic using the separate supply VIO.The AD7685 is housed in a 10-lead MSOP or a 10-lead QFN (LFCSP) with operation specified from −40°C to +85°C.

Where to Buy

Prices starting from US$11.29

Distributor Stock
Logo for Farnell
Farnell
from US$13.02
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$11.29
980
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$13.90
77
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.45
33
in stock
Buy Now
Logo for element14
element14
from US$17.35
33
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.53
-
Buy Now

Features

16-bit resolution with no missing codes
Throughput: 250 kSPS
INL: ±0.6 LSB typical, ±2 LSB maximum (±0.003% of FSR)
SINAD: 93.5 dB @ 20 kHz
THD: −110 dB @ 20 kHz
Pseudo differential analog input range 0 V to VREF with VREF up to VDD
No pipeline delay
Daisy-chain multiple ADCs, BUSY indicator
Single-supply operation 2.3 V to 5.5 V with 1.8 V to 5 V logic interface
Serial interface SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible
Power dissipation:
1.4 μW @ 2.5 V/100 SPS
1.35 mW @ 2.5 V/100 kSPS, 4 mW @ 5 V/100 kSPS
Standby current: 1 nA

Alternative Descriptions

16-Bit 250 KSPS Serial MSOP I. | Analog Devices
Adc, 16Bit, 250Ksps, Msop-10 | Newark Electronics
ADC, 16BIT, 250KSPS, MSOP-10 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7685BRMZ?

Additional datasheets, footprints and schematics for AD7685BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7685BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7685BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7685BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7685BRMZ fall under?

The AD7685BRMZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7685BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7685BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7685BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7685BRMZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7685BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7685BRMZ often in real-time on the comparison pages.

What if I can't find stock of AD7685BRMZ?

You can fill out our help required form which you can use to request a quote for AD7685BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay