Status: | Production |
---|---|
Series: | AD7680 |
RoHS: | Compliant |
Prices starting from US$8.28
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$8.28
|
20,454
in stock
|
Buy Now | |
Chip One Stop
from US$8.79
|
388
in stock
|
Buy Now | |
Schukat Electronic
from US$9.06
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$12.99
|
2
in stock
|
Buy Now | |
element14
from US$13.30
|
2
in stock
|
Buy Now | |
Farnell
from US$12.39
|
2
in stock
|
Buy Now | |
Richardson RFPD
from US$11.16
|
-
|
Buy Now |
Fast Throughput Rate: 100 kSPS |
Low Power: |
3 mW typ at 100 kSPS with 2.5 V supply |
3.9 mW typ at 100 kSPS with 3 V supply |
16.7 mW typ at 100 kSPS with 5 V supply |
Wide Input Bandwidth: |
86 dB SNR at 10 kHz Input Frequency |
Specified for VDD of 2.5 V to 5.5 V |
Flexible Power/Serial Clock Speed Management |
No Pipeline Delays |
High Speed Serial Interface SPI®/QSPI™/µWire/DSP Compatible |
Standby Mode: 0.5 µA max |
6-Lead SOT-23 and 8-Lead MSOP packages |
16-Bit LOW POWER, 100KSPS I.C. | Analog Devices |
16bit Ser. ADC 100kSPS MSOP8 | Schukat Electronic |
Adc, 16Bit, 100Ksps, Msop-8 | Newark Electronics |
ADC, 16BIT, 100KSPS, MSOP-8 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7680ARMZ?
Additional datasheets, footprints and schematics for AD7680ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7680ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7680ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7680ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7680ARMZ fall under?
The AD7680ARMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7680ARMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7680ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7680ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7680ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for AD7680ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7680ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD7680ARMZ?
You can fill out our help required form which you can use to request a quote for AD7680ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.