Status: | Production |
---|---|
Series: | AD767 |
RoHS: | Compliant |
Prices starting from US$25.44
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$25.44
|
116
in stock
|
Buy Now | |
CoreStaff
from US$76.68
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$41.95
|
17
in stock
|
Buy Now | |
element14
from US$39.59
|
17
in stock
|
Buy Now | |
Farnell
from US$37.33
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$30.50
|
7
in stock
|
Buy Now | |
Richardson RFPD
from US$33.70
|
-
|
Buy Now |
Complete 12-Bit D/A Function |
On-chip Output Amplifier |
High Stability Buried Zener Reference |
Fast 40 ns Write Pulse |
0.3" Skinny DIP and PLCC Packages |
Single Chip Construction |
Monotonicity Guaranteed Over Temperature |
Settling time: 3 µs max to 1/2 LSB |
Guaranteed for Operation with ±12 V or ±15 V Supplies |
TTL/5 V CMOS Compatible Logic Inputs |
MIL-STD-883 Compliant Versions Available |
IC - 12-BIT D/A CONVERTER | Analog Devices |
Da Converter, 12Bit, Dip | Newark Electronics |
DA CONVERTER, 12BIT, DIP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD767JNZ?
Additional datasheets, footprints and schematics for AD767JNZ are listed on our Part Details page. You can also find images and similar parts to AD767JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD767JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD767JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD767JNZ fall under?
The AD767JNZ is listed under Single-Channel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD767JNZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD767JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD767JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD767JNZ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD767JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD767JNZ often in real-time on the comparison pages.
What if I can't find stock of AD767JNZ?
You can fill out our help required form which you can use to request a quote for AD767JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.