Status: | Production |
---|---|
Series: | AD7628 |
RoHS: | Compliant |
On-Chip Latches for both DACs |
+12 V to +15 V Operation |
DACs matched to 1% |
Four Quadrant Multiplication |
TTL/CMOS Compatible from +12 V to +15 V |
Latch Free (Protection Schottkys not Required) |
Da Converter, 8Bit, Plcc | Newark Electronics |
DA CONVERTER, 8BIT, PLCC | element14 |
CMOS DUAL 8 BIT D/A CONVE | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7628KPZ?
Additional datasheets, footprints and schematics for AD7628KPZ are listed on our Part Details page. You can also find images and similar parts to AD7628KPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7628KPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7628KPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7628KPZ fall under?
The AD7628KPZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7628KPZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7628KPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7628KPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7628KPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7628KPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7628KPZ often in real-time on the comparison pages.
What if I can't find stock of AD7628KPZ?
You can fill out our help required form which you can use to request a quote for AD7628KPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.