Status: | Production |
---|---|
Series: | AD7564 |
RoHS: | Compliant |
Four 12-Bit DACs in One Package |
4-Quadrant Multiplication |
Separate References |
Single Supply Operation |
Guaranteed Specifications with +3.3V/+5 Supply |
Low Power |
Versatile Serial Interface |
Simultaneous Update Capability |
Reset Function |
28-Pin SOIC, SSOP and DIP Packages |
Da Converter, 12Bit, Wsoic | Newark Electronics |
DA CONVERTER, 12BIT, WSOIC | element14 |
12-BIT 3V/5V D/A I.C. | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7564BRZ?
Additional datasheets, footprints and schematics for AD7564BRZ are listed on our Part Details page. You can also find images and similar parts to AD7564BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7564BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7564BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7564BRZ fall under?
The AD7564BRZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7564BRZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7564BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7564BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7564BRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7564BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7564BRZ often in real-time on the comparison pages.
What if I can't find stock of AD7564BRZ?
You can fill out our help required form which you can use to request a quote for AD7564BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.