Status: | Production |
---|---|
Series: | AD7542 |
RoHS: | Compliant |
Resolution: 12 Bits |
Nonlinearity: ±1/2 LSB Tmin to Tmax |
Low Gain Drift: 2ppm/°C typ, 5ppm/°C max |
Microprocessor Compatible |
Full 4-Quadrant Multiplication |
Fast Interface Timing |
Low Power Dissipation: 40 mW max |
Low Cost |
Small Size: 16-pin DIP and 20-Terminal Surface Mount Package |
Latch Free (Protection Schottky Not Required) |
CONVERTER - DAC | Richardson RFPD |
CMOS CONVERTER IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD7542JPZ?
Additional datasheets, footprints and schematics for AD7542JPZ are listed on our Part Details page. You can also find images and similar parts to AD7542JPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7542JPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7542JPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7542JPZ fall under?
The AD7542JPZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7542JPZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7542JPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7542JPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7542JPZ have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD and Analog Devices have stock available or on a lead time for AD7542JPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7542JPZ often in real-time on the comparison pages.
What if I can't find stock of AD7542JPZ?
You can fill out our help required form which you can use to request a quote for AD7542JPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.