Status: | Production |
---|---|
Series: | AD7542 |
RoHS: | Compliant |
Prices starting from US$23.50
Resolution: 12 Bits |
Nonlinearity: ±1/2 LSB Tmin to Tmax |
Low Gain Drift: 2ppm/°C typ, 5ppm/°C max |
Microprocessor Compatible |
Full 4-Quadrant Multiplication |
Fast Interface Timing |
Low Power Dissipation: 40 mW max |
Low Cost |
Small Size: 16-pin DIP and 20-Terminal Surface Mount Package |
Latch Free (Protection Schottky Not Required) |
CMOS CONVERTER IC | Analog Devices |
Da Converter, 12Bit, Dip | Newark Electronics |
DA CONVERTER, 12BIT, DIP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7542JNZ?
Additional datasheets, footprints and schematics for AD7542JNZ are listed on our Part Details page. You can also find images and similar parts to AD7542JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7542JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7542JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7542JNZ fall under?
The AD7542JNZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7542JNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7542JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7542JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7542JNZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7542JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7542JNZ often in real-time on the comparison pages.
What if I can't find stock of AD7542JNZ?
You can fill out our help required form which you can use to request a quote for AD7542JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.