Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 667kSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 11.4V to 15.75V -200mV to -500mV |
ADC / DAC Case Style | DIP |
No. of Pins | 24Pins |
Data Interface | CMOS Parallel TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
A/D / D/A Features | CMOS Double-Buffered Latches Microprocessor Compatible Multiplying Parallel I/P |
Base Number | 7538 |
Conversion Time | 1.5µs |
IC Case Style | DIP |
IC Generic Number | 7538 |
IC Temperature Range | Commercial |
Linearity Error | 2% |
Linearity Error ADC / DAC + | 2LSB |
Linearity Error ADC / DAC - | 2LSB |
Logic Function Number | 7538 |
No. of Bits | 14bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Current |
Power Dissipation Ptot Max | 60mW |
Sample Rate | 667kSPS |
Settling Time | 1.5µs |
Supply Current | 4mA |
Supply Voltage Max | 15.75V |
Where can I find additional details, specifications and documents for a AD7538JNZ?
Additional datasheets, footprints and schematics for AD7538JNZ are listed on our Part Details page. You can also find images and similar parts to AD7538JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7538JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7538JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7538JNZ fall under?
The AD7538JNZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD7538JNZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7538JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7538JNZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7538JNZ have stock available?
There is no stock from authorised distributors for AD7538JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7538JNZ often in real-time on the comparison pages.
What if I can't find stock of AD7538JNZ?
You can fill out our help required form which you can use to request a quote for AD7538JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.