AD7534JNZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD7534
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.77

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$37.77
1,448
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$45.60
16
in stock
Buy Now
Logo for element14
element14
from US$56.69
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$53.91
-
Buy Now
Logo for Farnell
Farnell
from US$56.73
-
Buy Now

Features

All Grades 14-Bit Monotonic Over the Full Temperature Range
Full 4-Quadrant Multiplication
Microprocessor-Compatible with Double Buffered Inputs
Exceptionally Low Gain Temperature Coefficient 0.5ppm/°C typ
Small 20-Pin DIP and Surface Mount Package
Low Output Leakage (<20nA) over the Full Temperature Range

Alternative Descriptions

MULTIPLYING DAC IC | Analog Devices
D/A CONVERTER, 14BIT, 0 TO 70DEG C | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7534JNZ?

Additional datasheets, footprints and schematics for AD7534JNZ are listed on our Part Details page. You can also find images and similar parts to AD7534JNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7534JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7534JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7534JNZ fall under?

The AD7534JNZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7534JNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7534JNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7534JNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7534JNZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7534JNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7534JNZ often in real-time on the comparison pages.

What if I can't find stock of AD7534JNZ?

You can fill out our help required form which you can use to request a quote for AD7534JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay